Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CBZ HI5714/4CBZ

Description
Manufacturer: Intersil Win Source Part Number: 920243-HI5714/4CBZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920243-HI5714/4CBZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CBZ
920243-HI5714/4CBZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CBZ 920243-HI5714/4CBZ
Manufacturer: Intersil Win Source Part Number: 920243-HI5714/4CBZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 920243-HI5714/4CBZ
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CBZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI5714/4CBZ
Data Acquisition - Analog to Digital Converters (ADC) HI5714/4CBZ
IC ADC 8BIT FOLD INTERPOL 24SOIC

IC ADC 8BIT FOLD INTERPOL 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 920243-HI5714/4CBZ HI5714/4CBZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/4CBZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400JWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details