Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3276JCQ HI3276JCQ

Description
Manufacturer: Intersil Win Source Part Number: 873562-HI3276JCQ Operating Temperature Range: -20°C ~ 75°C Features: 8 Bit Analog to Digital Converter Input 1 48-MQFP (12x12) Package: Tray Package: 48-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-MQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 873562-HI3276JCQ Operating Temperature Range: -20°C ~ 75°C Features: 8 Bit Analog to Digital Converter Input 1 48-MQFP (12x12) Package: Tray Package: 48-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-MQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3276JCQ
873562-HI3276JCQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3276JCQ 873562-HI3276JCQ
Manufacturer: Intersil Win Source Part Number: 873562-HI3276JCQ Operating Temperature Range: -20°C ~ 75°C Features: 8 Bit Analog to Digital Converter Input 1 48-MQFP (12x12) Package: Tray Package: 48-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-MQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 873562-HI3276JCQ
Operating Temperature Range: -20°C ~ 75°C
Features: 8 Bit Analog to Digital Converter Input 1 48-MQFP (12x12)
Package: Tray
Package: 48-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-MQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 60
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HI3276JCQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HI3276JCQ
Data Acquisition - Analog to Digital Converters (ADC) HI3276JCQ
IC ADC 8BIT 48MQFP

IC ADC 8BIT 48MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 873562-HI3276JCQ HI3276JCQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI3276JCQ Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 48-MQFP (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers