Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-508A-8 HI1-508A-8

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062827-HI1-508A-8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HI1-508A-8HI1-508A8; HI1508A8; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062827-HI1-508A-8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HI1-508A-8HI1-508A8; HI1508A8; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-508A-8 - 1062827-HI1-508A-8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-508A-8
1062827-HI1-508A-8
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-508A-8 1062827-HI1-508A-8
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062827-HI1-508A-8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HI1-508A-8HI1-508A8; HI1508A8; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062827-HI1-508A-8
Categories: Logic - Signal Switches,Multiplexers,Decoders
Alternative Parts (Cross-Reference): HI1-508A-8HI1-508A8; HI1508A8;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1062827-HI1-508A-8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-508A-8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251ADM - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers