HGLXP604SE.B1 -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Rochester Electronics
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
HGLXP604SE.B1
Description
LOW-JITTER CLOCK ADAPTER
-
Lingto Electronic Limited
Datasheet
Description
LOW-JITTER CLOCK ADAPTER
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
HGLXP604SE.B1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
HGLXP604SE.B1 |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
200 MHz
View Details
2 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
9 suppliers
Package Type
Tape & Reel (TR)
Supply Voltage
1.1 to 5.5 volts
Operating Temperature
-40 C (-40 F)
View Details
8 suppliers