Rochester Electronics Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5930 HFBR-5930

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920208-HFBR-5930 Features: Transceiver Module General Purpose 200MBd 1330nm 3.135V ~ 3.465V MTRJ Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920208-HFBR-5930 Features: Transceiver Module General Purpose 200MBd 1330nm 3.135V ~ 3.465V MTRJ Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5930 - 920208-HFBR-5930 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5930
920208-HFBR-5930
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5930 920208-HFBR-5930
Manufacturer: Broadcom Limited Win Source Part Number: 920208-HFBR-5930 Features: Transceiver Module General Purpose 200MBd 1330nm 3.135V ~ 3.465V MTRJ Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 920208-HFBR-5930
Features: Transceiver Module General Purpose 200MBd 1330nm 3.135V ~ 3.465V MTRJ Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 920208-HFBR-5930
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5930
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details