Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers HFA1114IB

Description
HFA1114 - 850MHZ VIDEO CABLE DRI
Datasheet
Description
HFA1114 - 850MHZ VIDEO CABLE DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - HFA1114IB - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
HFA1114IB
Logic - Buffers, Drivers, Receivers, Transceivers HFA1114IB
HFA1114 - 850MHZ VIDEO CABLE DRI

HFA1114 - 850MHZ VIDEO CABLE DRI

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - HFA1114IB - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
HFA1114IB
Logic - Buffers, Drivers, Receivers, Transceivers HFA1114IB
VIDEO CABLE DRIVING BUFFER

VIDEO CABLE DRIVING BUFFER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HFA1114IB
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details