Rochester Electronics Logic - Flip Flops HEF40175BT,652

Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - HEF40175BT,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEF40175BT,652
Logic - Flip Flops HEF40175BT,652
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number HEF40175BT,652
Product Name Logic - Flip Flops
fMAX 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers