Rochester Electronics Logic - Logic - Gates and Inverters - HD74HC10PD HD74HC10PD

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920093-HD74HC10PD Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920093-HD74HC10PD Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HD74HC10PD - 920093-HD74HC10PD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HD74HC10PD
920093-HD74HC10PD
Logic - Logic - Gates and Inverters - HD74HC10PD 920093-HD74HC10PD
Manufacturer: Renesas Electronics America Win Source Part Number: 920093-HD74HC10PD Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel Package: Bulk Family Name: 74HC10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920093-HD74HC10PD
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 3 Channel
Package: Bulk
Family Name: 74HC10
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - HD74HC10PD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HD74HC10PD
Logic - Gates and Inverters HD74HC10PD
IC GATE NAND 3CH 3 INP

IC GATE NAND 3CH 3 INP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 920093-HD74HC10PD HD74HC10PD
Product Name Logic - Logic - Gates and Inverters - HD74HC10PD Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 54L04/BCA - Quarktwin Technology Ltd.
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers