Rochester Electronics Embedded - Embedded - Microcontrollers - HD64F7050SFJ20 HD64F7050SFJ20

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873440-HD64F7050SFJ2 0 Series: SuperH® SH7050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 168-QFP (28x28) Core Processor: SH-2 Speed: 20MHz Package: Bulk Package: 168-BQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI Peripherals: DMA, WDT Number of I/O: 102 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 168-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873440-HD64F7050SFJ2 0 Series: SuperH® SH7050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 168-QFP (28x28) Core Processor: SH-2 Speed: 20MHz Package: Bulk Package: 168-BQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI Peripherals: DMA, WDT Number of I/O: 102 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 168-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7050SFJ20 - 873440-HD64F7050SFJ20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7050SFJ20
873440-HD64F7050SFJ20
Embedded - Embedded - Microcontrollers - HD64F7050SFJ20 873440-HD64F7050SFJ20
Manufacturer: Renesas Electronics America Win Source Part Number: 873440-HD64F7050SFJ2 0 Series: SuperH® SH7050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 168-QFP (28x28) Core Processor: SH-2 Speed: 20MHz Package: Bulk Package: 168-BQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI Peripherals: DMA, WDT Number of I/O: 102 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 168-QFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873440-HD64F7050SFJ20
Series: SuperH® SH7050
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-2 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 168-QFP (28x28)
Core Processor: SH-2
Speed: 20MHz
Package: Bulk
Package: 168-BQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI
Peripherals: DMA, WDT
Number of I/O: 102
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 168-QFP (28x28)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
32-bit Embedded Microcontroller MCU - 685-HD64F7050SFJ20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-HD64F7050SFJ20
32-bit Embedded Microcontroller MCU 685-HD64F7050SFJ20
32-BIT, FLASH, SH7050 CPU Product overview: HD64F7050SFJ20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7050SFJ20 can be used for catalog matching and distributor lookup.

32-BIT, FLASH, SH7050 CPU Product overview: HD64F7050SFJ20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7050SFJ20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD64F7050SFJ20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F7050SFJ20
Embedded - Microcontrollers HD64F7050SFJ20
32-BIT, FLASH, SH7050 CPU

32-BIT, FLASH, SH7050 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 873440-HD64F7050SFJ20 685-HD64F7050SFJ20 HD64F7050SFJ20
Product Name Embedded - Embedded - Microcontrollers - HD64F7050SFJ20 32-bit Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 20 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details