Manufacturer: Renesas Electronics America
Win Source Part Number: 873432-HD64F3664BPV
Series: H8® H8/300H Tiny
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 42-SDIP
Core Processor: H8/300H
Speed: 16MHz
Package: Bulk
Package: 42-SDIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 32KB FLASH 42SDIP Product overview: HD64F3664BPV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664BPV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 42SDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 873432-HD64F3664BPV | 685-HD64F3664BPV | HD64F3664BPV |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F3664BPV | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | ||
| RAM | 32 KB | ||
| ROM Type | Flash; FLASH |