Rochester Electronics Embedded - Embedded - Microprocessors - HD64F3334YFJ16 HD64F3334YFJ16

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920084-HD64F3334YFJ1 6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920084-HD64F3334YFJ1 6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64F3334YFJ16 - 920084-HD64F3334YFJ16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64F3334YFJ16
920084-HD64F3334YFJ16
Embedded - Embedded - Microprocessors - HD64F3334YFJ16 920084-HD64F3334YFJ16
Manufacturer: Renesas Electronics America Win Source Part Number: 920084-HD64F3334YFJ1 6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920084-HD64F3334YFJ16
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - HD64F3334YFJ16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD64F3334YFJ16
Embedded - Microprocessors HD64F3334YFJ16
16-BIT, FLASH, H8

16-BIT, FLASH, H8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 920084-HD64F3334YFJ16 HD64F3334YFJ16
Product Name Embedded - Embedded - Microprocessors - HD64F3334YFJ16 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707BZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 847E (2M Cache, 1.10 GHz) - 847E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details