Rochester Electronics Embedded - Embedded - Microcontrollers - HD64F3052BF25 HD64F3052BF25

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873426-HD64F3052BF25 Series: H8® H8/300H Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14) Core Processor: H8/300H Speed: 25MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873426-HD64F3052BF25 Series: H8® H8/300H Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14) Core Processor: H8/300H Speed: 25MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F3052BF25 - 873426-HD64F3052BF25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3052BF25
873426-HD64F3052BF25
Embedded - Embedded - Microcontrollers - HD64F3052BF25 873426-HD64F3052BF25
Manufacturer: Renesas Electronics America Win Source Part Number: 873426-HD64F3052BF25 Series: H8® H8/300H Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14) Core Processor: H8/300H Speed: 25MHz Package: Tray Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 873426-HD64F3052BF25
Series: H8® H8/300H
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14)
Core Processor: H8/300H
Speed: 25MHz
Package: Tray
Package: 100-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-HD64F3052BF25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-HD64F3052BF25
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-HD64F3052BF25
IC MCU 16BIT 512KB FLASH 100QFP Product overview: HD64F3052BF25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3052BF25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 100QFP Product overview: HD64F3052BF25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3052BF25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD64F3052BF25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3052BF25
Embedded - Microcontrollers HD64F3052BF25
IC MCU 16BIT 512KB FLASH 100QFP

IC MCU 16BIT 512KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 873426-HD64F3052BF25 685-HD64F3052BF25 HD64F3052BF25
Product Name Embedded - Embedded - Microcontrollers - HD64F3052BF25 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers