Rochester Electronics Embedded - Embedded - Microprocessors - HD64F3048FJ16 HD64F3048FJ16

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873425-HD64F3048FJ16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873425-HD64F3048FJ16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64F3048FJ16 - 873425-HD64F3048FJ16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64F3048FJ16
873425-HD64F3048FJ16
Embedded - Embedded - Microprocessors - HD64F3048FJ16 873425-HD64F3048FJ16
Manufacturer: Renesas Electronics America Win Source Part Number: 873425-HD64F3048FJ16 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873425-HD64F3048FJ16
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - HD64F3048FJ16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD64F3048FJ16
Embedded - Microprocessors HD64F3048FJ16
16-BIT, FLASH, 16MHZ

16-BIT, FLASH, 16MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 873425-HD64F3048FJ16 HD64F3048FJ16
Product Name Embedded - Embedded - Microprocessors - HD64F3048FJ16 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMHAAMBRTR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details