Rochester Electronics 8-bit 8BIT 60KB Embedded Microcontroller MCU HD6473837FV

Description
IC MCU 8BIT 60KB OTP Product overview: HD6473837FV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837FV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB OTP Product overview: HD6473837FV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837FV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-HD6473837FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-HD6473837FV
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-HD6473837FV
IC MCU 8BIT 60KB OTP Product overview: HD6473837FV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837FV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB OTP Product overview: HD6473837FV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473837FV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6473837FV - 873417-HD6473837FV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473837FV
873417-HD6473837FV
Embedded - Embedded - Microcontrollers - HD6473837FV 873417-HD6473837FV
Manufacturer: Renesas Electronics America Win Source Part Number: 873417-HD6473837FV Series: H8® H8/300L Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300L series Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP Core Processor: H8/300L Speed: 5MHz Package: Bulk Package: 100-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM Number of I/O: 84 Program Memory Size: 60KB (60K x 8) Program Memory Type: OTP Data Converters: A/D 12x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: HD6473837 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873417-HD6473837FV
Series: H8® H8/300L
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300L series Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) OTP
Core Processor: H8/300L
Speed: 5MHz
Package: Bulk
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM
Number of I/O: 84
Program Memory Size: 60KB (60K x 8)
Program Memory Type: OTP
Data Converters: A/D 12x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: HD6473837
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - HD6473837FV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6473837FV
Embedded - Microcontrollers HD6473837FV
IC MCU 8BIT 60KB OTP

IC MCU 8BIT 60KB OTP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6473837FV 873417-HD6473837FV HD6473837FV
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6473837FV Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 100-BQFP
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Clock Speed 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers