Rochester Electronics 8-bit 8BIT 32KB Embedded Microcontroller MCU HD6473714P

Description
IC MCU 8BIT 32KB OTP 64SDIP Product overview: HD6473714P from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473714P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB OTP 64SDIP Product overview: HD6473714P from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473714P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD6473714P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD6473714P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD6473714P
IC MCU 8BIT 32KB OTP 64SDIP Product overview: HD6473714P from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473714P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 64SDIP Product overview: HD6473714P from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473714P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6473714P - 873411-HD6473714P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473714P
873411-HD6473714P
Embedded - Embedded - Microcontrollers - HD6473714P 873411-HD6473714P
Manufacturer: Renesas Electronics America Win Source Part Number: 873411-HD6473714P Series: H8® H8/300L Operating Temperature Range: -20°C ~ 75°C Features: H8/300L series Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 64-SDIP Core Processor: H8/300L Speed: 4MHz Package: Tube Package: 64-SDIP (0.750", 19.05mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, VFD Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-SDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873411-HD6473714P
Series: H8® H8/300L
Operating Temperature Range: -20°C ~ 75°C
Features: H8/300L series Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) OTP 64-SDIP
Core Processor: H8/300L
Speed: 4MHz
Package: Tube
Package: 64-SDIP (0.750", 19.05mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, VFD
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-SDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - HD6473714P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6473714P
Embedded - Microcontrollers HD6473714P
IC MCU 8BIT 32KB OTP 64SDIP

IC MCU 8BIT 32KB OTP 64SDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6473714P 873411-HD6473714P HD6473714P
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6473714P Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 64-SDIP (0.750", 19.05mm) CDIP; Other; 64-SDIP
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Clock Speed 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C167SRLMHABXQLA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers