Rochester Electronics Embedded - Embedded - Microcontrollers - HD6473256P10V HD6473256P10V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920075-HD6473256P10V Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920075-HD6473256P10V Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6473256P10V - 920075-HD6473256P10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473256P10V
920075-HD6473256P10V
Embedded - Embedded - Microcontrollers - HD6473256P10V 920075-HD6473256P10V
Manufacturer: Renesas Electronics America Win Source Part Number: 920075-HD6473256P10V Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920075-HD6473256P10V
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - HD6473256P10V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6473256P10V
Embedded - Microcontrollers HD6473256P10V
MICROCONTROLLER, 8-BIT, OTPROM

MICROCONTROLLER, 8-BIT, OTPROM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 920075-HD6473256P10V HD6473256P10V
Product Name Embedded - Embedded - Microcontrollers - HD6473256P10V Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers