Rochester Electronics Embedded - Embedded - Microprocessors - HD64180ZRP6 HD64180ZRP6

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920074-HD64180ZRP6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920074-HD64180ZRP6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180ZRP6 - 920074-HD64180ZRP6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180ZRP6
920074-HD64180ZRP6
Embedded - Embedded - Microprocessors - HD64180ZRP6 920074-HD64180ZRP6
Manufacturer: Renesas Electronics America Win Source Part Number: 920074-HD64180ZRP6 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920074-HD64180ZRP6
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - HD64180ZRP6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD64180ZRP6
Embedded - Microprocessors HD64180ZRP6
8-BIT MICROPROCESSOR

8-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 920074-HD64180ZRP6 HD64180ZRP6
Product Name Embedded - Embedded - Microprocessors - HD64180ZRP6 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA716BHGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details