Manufacturer: Renesas Electronics America
Win Source Part Number: 873401-HD6417751RBP2
Series: SuperH® SH7750
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (27x27)
Core Processor: SH-4
Speed: 200MHz
Package: Bulk
Package: 256-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 39
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.35V ~ 1.6V
Family Name: HD6417751
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT ROMLESS 256BGA Product overview: HD6417751RBP200 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP200 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 256BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 873401-HD6417751RBP200 | 685-HD6417751RBP200 | HD6417751RBP200 |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417751RBP200 | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | ||
| ROM Type | ROMLess; ROMless | ||
| Supply Voltage | 1.35 to 1.6 volts |