Rochester Electronics Embedded - Embedded - Microcontrollers - HD6417750RBP240 HD6417750RBP240

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873398-HD6417750RBP2 40 Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 240MHz Package: 256-BBGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873398-HD6417750RBP2 40 Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 240MHz Package: 256-BBGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417750RBP240 - 873398-HD6417750RBP240 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417750RBP240
873398-HD6417750RBP240
Embedded - Embedded - Microcontrollers - HD6417750RBP240 873398-HD6417750RBP240
Manufacturer: Renesas Electronics America Win Source Part Number: 873398-HD6417750RBP2 40 Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 240MHz Package: 256-BBGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873398-HD6417750RBP240
Series: SuperH® SH7750
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27)
Core Processor: SH-4
Speed: 240MHz
Package: 256-BBGA
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417750RBP240 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417750RBP240
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417750RBP240
IC MCU 32BIT ROMLESS 256BGA Product overview: HD6417750RBP240 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RBP240 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256BGA Product overview: HD6417750RBP240 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RBP240 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD6417750RBP240 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417750RBP240
Embedded - Microcontrollers HD6417750RBP240
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 873398-HD6417750RBP240 685-HD6417750RBP240 HD6417750RBP240
Product Name Embedded - Embedded - Microcontrollers - HD6417750RBP240 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 240 MHz
ROM Type ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers