Rochester Electronics Embedded - Embedded - Microcontrollers - HD6417750RBP200V HD6417750RBP200V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873397-HD6417750RBP2 00V Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 200MHz Package: Bulk Package: 256-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.35V ~ 1.6V Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873397-HD6417750RBP2 00V Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 200MHz Package: Bulk Package: 256-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.35V ~ 1.6V Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417750RBP200V - 873397-HD6417750RBP200V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417750RBP200V
873397-HD6417750RBP200V
Embedded - Embedded - Microcontrollers - HD6417750RBP200V 873397-HD6417750RBP200V
Manufacturer: Renesas Electronics America Win Source Part Number: 873397-HD6417750RBP2 00V Series: SuperH® SH7750 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 200MHz Package: Bulk Package: 256-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.35V ~ 1.6V Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873397-HD6417750RBP200V
Series: SuperH® SH7750
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (27x27)
Core Processor: SH-4
Speed: 200MHz
Package: Bulk
Package: 256-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.35V ~ 1.6V
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417750RBP200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417750RBP200V
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417750RBP200V
IC MCU 32BIT ROMLESS 256BGA Product overview: HD6417750RBP200V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RBP200V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256BGA Product overview: HD6417750RBP200V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RBP200V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD6417750RBP200V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417750RBP200V
Embedded - Microcontrollers HD6417750RBP200V
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 873397-HD6417750RBP200V 685-HD6417750RBP200V HD6417750RBP200V
Product Name Embedded - Embedded - Microcontrollers - HD6417750RBP200V 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz
ROM Type ROMLess; ROMless
Supply Voltage 1.35 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details