Rochester Electronics Embedded - Embedded - Microcontrollers - HD6417622F80V HD6417622F80V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920071-HD6417622F80V Series: SuperH® SH7600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-DSP series Microcontroller IC 32-Bit 80MHz - ROMless Core Processor: SH-DSP Speed: 80MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, USB Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 2.05V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920071-HD6417622F80V Series: SuperH® SH7600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-DSP series Microcontroller IC 32-Bit 80MHz - ROMless Core Processor: SH-DSP Speed: 80MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, USB Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 2.05V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417622F80V - 920071-HD6417622F80V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417622F80V
920071-HD6417622F80V
Embedded - Embedded - Microcontrollers - HD6417622F80V 920071-HD6417622F80V
Manufacturer: Renesas Electronics America Win Source Part Number: 920071-HD6417622F80V Series: SuperH® SH7600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-DSP series Microcontroller IC 32-Bit 80MHz - ROMless Core Processor: SH-DSP Speed: 80MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, USB Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.75V ~ 2.05V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920071-HD6417622F80V
Series: SuperH® SH7600
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-DSP series Microcontroller IC 32-Bit 80MHz - ROMless
Core Processor: SH-DSP
Speed: 80MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, USB
Peripherals: DMA, POR, WDT
Number of I/O: 96
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.75V ~ 2.05V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417622F80V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417622F80V
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417622F80V
IC MCU 32BIT ROMLESS Product overview: HD6417622F80V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F80V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS Product overview: HD6417622F80V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F80V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD6417622F80V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417622F80V
Embedded - Microcontrollers HD6417622F80V
IC MCU 32BIT ROMLESS

IC MCU 32BIT ROMLESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 920071-HD6417622F80V 685-HD6417622F80V HD6417622F80V
Product Name Embedded - Embedded - Microcontrollers - HD6417622F80V 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz
ROM Type ROMLess; ROMless
Supply Voltage 1.75 to 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers