Rochester Electronics Embedded - Embedded - Microcontrollers - HD6413238F10 HD6413238F10

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873393-HD6413238F10 Series: H8® H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300 series Microcontroller IC 8-Bit 10MHz - ROMless 64-QFP (14x14) Core Processor: H8/300 Speed: 10MHz Package: 64-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873393-HD6413238F10 Series: H8® H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300 series Microcontroller IC 8-Bit 10MHz - ROMless 64-QFP (14x14) Core Processor: H8/300 Speed: 10MHz Package: 64-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6413238F10 - 873393-HD6413238F10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6413238F10
873393-HD6413238F10
Embedded - Embedded - Microcontrollers - HD6413238F10 873393-HD6413238F10
Manufacturer: Renesas Electronics America Win Source Part Number: 873393-HD6413238F10 Series: H8® H8/325 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300 series Microcontroller IC 8-Bit 10MHz - ROMless 64-QFP (14x14) Core Processor: H8/300 Speed: 10MHz Package: 64-BQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, UART/USART Number of I/O: 53 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873393-HD6413238F10
Series: H8® H8/325
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300 series Microcontroller IC 8-Bit 10MHz - ROMless 64-QFP (14x14)
Core Processor: H8/300
Speed: 10MHz
Package: 64-BQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, UART/USART
Number of I/O: 53
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-HD6413238F10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-HD6413238F10
8-bit 8BIT Embedded Microcontroller MCU 685-HD6413238F10
IC MCU 8BIT ROMLESS 64QFP Product overview: HD6413238F10 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413238F10 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 64QFP Product overview: HD6413238F10 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413238F10 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - HD6413238F10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6413238F10
Embedded - Microcontrollers HD6413238F10
IC MCU 8BIT ROMLESS 64QFP

IC MCU 8BIT ROMLESS 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 873393-HD6413238F10 685-HD6413238F10 HD6413238F10
Product Name Embedded - Embedded - Microcontrollers - HD6413238F10 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products