Rochester Electronics Interface - Telecom HC5503CM

Description
24V SLIC FOR PABX/KEY SYSTEM
Datasheet
Description
24V SLIC FOR PABX/KEY SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Telecom - HC5503CM - Lingto Electronic Limited
Shenzhen, China
Interface - Telecom
HC5503CM
Interface - Telecom HC5503CM
24V SLIC FOR PABX/KEY SYSTEM

24V SLIC FOR PABX/KEY SYSTEM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Transformers
Product Number HC5503CM
Product Name Interface - Telecom
Category Signal; Subscriber Line Interface Concept (SLIC)
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformers - DA2318-AL DA2318-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672326-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details