Manufacturer: Intersil
Win Source Part Number: 873202-HA4344BCB
Features: Crosspoint Switch 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001
XPOINT SWITCH, 4 CHANNEL, CMOS
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 873202-HA4344BCB | HA4344BCB |
| Product Name | Specialized ICs - HA4344BCB | Specialized ICs |