Manufacturer: Renesas Electronics America
Win Source Part Number: 849133-HA17901PJ-E
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 849133-HA17901PJ-E | HA17901PJ-E |
| Product Name | Logic - Logic - Comparators - HA17901PJ-E | Logic - Comparators |