Manufacturer: Renesas Electronics America
Win Source Part Number: 919968-HA178L09UA-TL
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR FIXED STNDRD REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 919968-HA178L09UA-TL-E | HA178L09UA-TL-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - HA178L09UA-TL-E | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |