Manufacturer: Renesas Electronics America
Win Source Part Number: 873195-HA17393F-EL-E
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 873195-HA17393F-EL-E | HA17393F-EL-E |
| Product Name | Logic - Logic - Comparators - HA17393F-EL-E | Logic - Comparators |