Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5 HA1-2406-5

Description
Manufacturer: Harris Corporation Win Source Part Number: 873185-HA1-2406-5 Operating Temperature Range: 0°C ~ 75°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873185-HA1-2406-5 Operating Temperature Range: 0°C ~ 75°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5 - 873185-HA1-2406-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5
873185-HA1-2406-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5 873185-HA1-2406-5
Manufacturer: Harris Corporation Win Source Part Number: 873185-HA1-2406-5 Operating Temperature Range: 0°C ~ 75°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 873185-HA1-2406-5
Operating Temperature Range: 0°C ~ 75°C
Features: General Purpose Amplifier Circuit - 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1-2406-5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1-2406-5
IC OPAMP GP 4 CIRCUIT 16CERDIP

IC OPAMP GP 4 CIRCUIT 16CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 873185-HA1-2406-5 HA1-2406-5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2406-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 77043022A - Lingto Electronic Limited
Specs
Source Current (IS) 1.4 milliamps
View Details
Op Amps - 2448632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers