Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2 HA1-2400-2

Description
Manufacturer: Intersil Win Source Part Number: 919954-HA1-2400-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 919954-HA1-2400-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2 - 919954-HA1-2400-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2
919954-HA1-2400-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2 919954-HA1-2400-2
Manufacturer: Intersil Win Source Part Number: 919954-HA1-2400-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Intersil
Win Source Part Number: 919954-HA1-2400-2
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1-2400-2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1-2400-2
IC OPAMP GP 4 CIRCUIT 16CERDIP

IC OPAMP GP 4 CIRCUIT 16CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 919954-HA1-2400-2 HA1-2400-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2400-2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625BD/+ - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1906398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details