Rochester Electronics Embedded - Embedded - Microprocessors - GWIXP425ABBT GWIXP425ABBT

Description
Manufacturer: Intel Win Source Part Number: 873088-GWIXP425ABBT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 873088-GWIXP425ABBT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GWIXP425ABBT - 873088-GWIXP425ABBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GWIXP425ABBT
873088-GWIXP425ABBT
Embedded - Embedded - Microprocessors - GWIXP425ABBT 873088-GWIXP425ABBT
Manufacturer: Intel Win Source Part Number: 873088-GWIXP425ABBT Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intel
Win Source Part Number: 873088-GWIXP425ABBT
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - GWIXP425ABBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
GWIXP425ABBT
Embedded - Microprocessors GWIXP425ABBT
INTEL IXP425 NETWORK PROCESSOR

INTEL IXP425 NETWORK PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 873088-GWIXP425ABBT GWIXP425ABBT
Product Name Embedded - Embedded - Microprocessors - GWIXP425ABBT Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8766801MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80386
Package Type Other; 164-BCQFP Exposed Pad
Clock Speed 16 MHz
View Details
2 suppliers
Microprocessors - 150-SAMA7G54T-E/4HB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 343-TFBGA
View Details