Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers GTLPBT306MTCX

Description
BUS TRANSCEIVER, GTLP SERIES, 1
Datasheet
Description
BUS TRANSCEIVER, GTLP SERIES, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - GTLPBT306MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
GTLPBT306MTCX
Logic - Buffers, Drivers, Receivers, Transceivers GTLPBT306MTCX
BUS TRANSCEIVER, GTLP SERIES, 1

BUS TRANSCEIVER, GTLP SERIES, 1

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number GTLPBT306MTCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details