Rochester Electronics Embedded - Embedded - Microprocessors - GE28F160C3BD70A GE28F160C3BD70A

Description
Manufacturer: Numonyx B.V Win Source Part Number: 872731-GE28F160C3BD7 0A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Numonyx B.V Win Source Part Number: 872731-GE28F160C3BD7 0A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GE28F160C3BD70A - 872731-GE28F160C3BD70A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GE28F160C3BD70A
872731-GE28F160C3BD70A
Embedded - Embedded - Microprocessors - GE28F160C3BD70A 872731-GE28F160C3BD70A
Manufacturer: Numonyx B.V Win Source Part Number: 872731-GE28F160C3BD7 0A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Numonyx B.V
Win Source Part Number: 872731-GE28F160C3BD70A
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Embedded - Microprocessors - GE28F160C3BD70A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
GE28F160C3BD70A
Embedded - Microprocessors GE28F160C3BD70A
NOR FLASH, 1MX16, 70NS, PBGA48

NOR FLASH, 1MX16, 70NS, PBGA48

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 872731-GE28F160C3BD70A GE28F160C3BD70A
Product Name Embedded - Embedded - Microprocessors - GE28F160C3BD70A Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8243 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
 - ATSAMA5D21 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details