Rochester Electronics Embedded - Embedded - Microprocessors - GCIXP1240AC GCIXP1240AC

Description
Manufacturer: Intel Win Source Part Number: 919526-GCIXP1240AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 432-BGA (40x40) Core Processor: StrongARM Speed: 232MHz Package: Bag Package: 432-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 432-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 919526-GCIXP1240AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 432-BGA (40x40) Core Processor: StrongARM Speed: 232MHz Package: Bag Package: 432-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 432-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GCIXP1240AC - 919526-GCIXP1240AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GCIXP1240AC
919526-GCIXP1240AC
Embedded - Embedded - Microprocessors - GCIXP1240AC 919526-GCIXP1240AC
Manufacturer: Intel Win Source Part Number: 919526-GCIXP1240AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 432-BGA (40x40) Core Processor: StrongARM Speed: 232MHz Package: Bag Package: 432-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 432-BGA (40x40) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 919526-GCIXP1240AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 432-BGA (40x40)
Core Processor: StrongARM
Speed: 232MHz
Package: Bag
Package: 432-LBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 432-BGA (40x40)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - GCIXP1240AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
GCIXP1240AC
Embedded - Microprocessors GCIXP1240AC
32-BIT, 232MHZ, CMOS, PBGA432

32-BIT, 232MHZ, CMOS, PBGA432

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 919526-GCIXP1240AC GCIXP1240AC
Product Name Embedded - Embedded - Microprocessors - GCIXP1240AC Embedded - Microprocessors
Package Type BGA; Other; 432-BGA (40x40)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details