Rochester Electronics OEM Parts - OEM Parts (F - I) - FSDM0565RYDTU FSDM0565RYDTU

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059883-FSDM0565RYDT U Mounting: SMD (SMT) Resistance: 1.76 Ω Number of Pins: 6 Number of Outputs: 1 Output Current: 2.8 A Categories: OEM Parts(F-I) Case / Package: TO-220-6 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 45 W Max Supply Current: 2.5 mA
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059883-FSDM0565RYDT U Mounting: SMD (SMT) Resistance: 1.76 Ω Number of Pins: 6 Number of Outputs: 1 Output Current: 2.8 A Categories: OEM Parts(F-I) Case / Package: TO-220-6 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 45 W Max Supply Current: 2.5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FSDM0565RYDTU - 1059883-FSDM0565RYDTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FSDM0565RYDTU
1059883-FSDM0565RYDTU
OEM Parts - OEM Parts (F - I) - FSDM0565RYDTU 1059883-FSDM0565RYDTU
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059883-FSDM0565RYDT U Mounting: SMD (SMT) Resistance: 1.76 Ω Number of Pins: 6 Number of Outputs: 1 Output Current: 2.8 A Categories: OEM Parts(F-I) Case / Package: TO-220-6 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 45 W Max Supply Current: 2.5 mA

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059883-FSDM0565RYDTU
Mounting: SMD (SMT)
Resistance: 1.76 Ω
Number of Pins: 6
Number of Outputs: 1
Output Current: 2.8 A
Categories: OEM Parts(F-I)
Case / Package: TO-220-6
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 45 W
Max Supply Current: 2.5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059883-FSDM0565RYDTU
Product Name OEM Parts - OEM Parts (F - I) - FSDM0565RYDTU
Unlock Full Specs
to access all available technical data