Rochester Electronics Power Drivers - Modules - FSBB20CH120D FSBB20CH120D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919383-FSBB20CH120D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919383-FSBB20CH120D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB20CH120D - 919383-FSBB20CH120D - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB20CH120D
919383-FSBB20CH120D
Power Drivers - Modules - FSBB20CH120D 919383-FSBB20CH120D
Manufacturer: ON Semiconductor Win Source Part Number: 919383-FSBB20CH120D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 919383-FSBB20CH120D
Series: Motion SPM® 3
Features: Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Package: 27-PowerDIP Module (1.205", 30.60mm)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919383-FSBB20CH120D
Product Name Power Drivers - Modules - FSBB20CH120D
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCM1802RGTRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details