Rochester Electronics Power Drivers - Modules - FSB50825AT FSB50825AT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919378-FSB50825AT Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 250 V 3.6 A 23-PowerDIP Module (0.748", 19.00mm) Package: 23-PowerDIP Module (0.748", 19.00mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919378-FSB50825AT Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 250 V 3.6 A 23-PowerDIP Module (0.748", 19.00mm) Package: 23-PowerDIP Module (0.748", 19.00mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50825AT - 919378-FSB50825AT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50825AT
919378-FSB50825AT
Power Drivers - Modules - FSB50825AT 919378-FSB50825AT
Manufacturer: ON Semiconductor Win Source Part Number: 919378-FSB50825AT Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 250 V 3.6 A 23-PowerDIP Module (0.748", 19.00mm) Package: 23-PowerDIP Module (0.748", 19.00mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 919378-FSB50825AT
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase Inverter 250 V 3.6 A 23-PowerDIP Module (0.748", 19.00mm)
Package: 23-PowerDIP Module (0.748", 19.00mm)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919378-FSB50825AT
Product Name Power Drivers - Modules - FSB50825AT
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB803RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G126DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details