Rochester Electronics Power Drivers - Modules - FSB50325 FSB50325

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919373-FSB50325 Series: SPM® Features: Power Driver Module MOSFET 3 Phase 250 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919373-FSB50325 Series: SPM® Features: Power Driver Module MOSFET 3 Phase 250 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50325 - 919373-FSB50325 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50325
919373-FSB50325
Power Drivers - Modules - FSB50325 919373-FSB50325
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919373-FSB50325 Series: SPM® Features: Power Driver Module MOSFET 3 Phase 250 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919373-FSB50325
Series: SPM®
Features: Power Driver Module MOSFET 3 Phase 250 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm)
Package: 23-PowerDIP Module (0.551", 14.00mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919373-FSB50325
Product Name Power Drivers - Modules - FSB50325
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53258A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557SLBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers