Rochester Electronics Power Drivers - Modules - FSB50250AB FSB50250AB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872312-FSB50250AB Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1.2 A 23-PowerDIP Module (0.644", 16.35mm) Package: 23-PowerDIP Module (0.644", 16.35mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872312-FSB50250AB Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1.2 A 23-PowerDIP Module (0.644", 16.35mm) Package: 23-PowerDIP Module (0.644", 16.35mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250AB - 872312-FSB50250AB - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250AB
872312-FSB50250AB
Power Drivers - Modules - FSB50250AB 872312-FSB50250AB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872312-FSB50250AB Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1.2 A 23-PowerDIP Module (0.644", 16.35mm) Package: 23-PowerDIP Module (0.644", 16.35mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872312-FSB50250AB
Series: SPM®
Features: Power Driver Module MOSFET 3 Phase 500 V 1.2 A 23-PowerDIP Module (0.644", 16.35mm)
Package: 23-PowerDIP Module (0.644", 16.35mm)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872312-FSB50250AB
Product Name Power Drivers - Modules - FSB50250AB
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-A00218-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCP1803RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Power - Gate Driver ICs - 2EDL8034G4C - 2EDL8034G4C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 17 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details