Rochester Electronics Power Drivers - Modules - FSAM75SM60SL FSAM75SM60SL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919371-FSAM75SM60SL Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 75 A 32-PowerDIP Module (1.370", 34.80mm) Package: Bulk Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Family Name: FSAM75 Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919371-FSAM75SM60SL Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 75 A 32-PowerDIP Module (1.370", 34.80mm) Package: Bulk Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Family Name: FSAM75 Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM75SM60SL - 919371-FSAM75SM60SL - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM75SM60SL
919371-FSAM75SM60SL
Power Drivers - Modules - FSAM75SM60SL 919371-FSAM75SM60SL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919371-FSAM75SM60SL Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 75 A 32-PowerDIP Module (1.370", 34.80mm) Package: Bulk Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Family Name: FSAM75 Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919371-FSAM75SM60SL
Series: SPM®
Features: Power Driver Module IGBT 3 Phase 600 V 75 A 32-PowerDIP Module (1.370", 34.80mm)
Package: Bulk
Package: 32-PowerDIP Module (1.370", 34.80mm)
Mounting: Through Hole
Family Name: FSAM75
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919371-FSAM75SM60SL
Product Name Power Drivers - Modules - FSAM75SM60SL
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230AD-IS3 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details