The FQPF7N10 is a 100V N-channel MOSFET designed for low-voltage applications such as audio amplifiers, DC/DC converters, and motor control. It is packaged in a TO-220F-3 case with a maximum junction temperature of 175°C. The device has a drain-source on-state resistance of 0.35Ω at 10V gate-source voltage, a continuous drain current of 5.5A at 25°C case temperature, and a pulsed drain current of 22A. It supports 100% avalanche testing and has a peak diode recovery dv/dt of 6.0 V/ns. Thermal resistance is 6.52°C/W junction-to-case and 62.5°C/W junction-to-ambient.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872249-FQPF7N10
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 5.5A (Tc) 23W (Tc) Through Hole TO-220F-3
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 872249-FQPF7N10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF7N10 |
| Polarity | N-Channel |