The FQD5N20LTF is an N-channel enhancement mode MOSFET in the QFET series, designed for high-efficiency switching applications such as DC/DC converters and motor control. It is packaged in a TO-252-3 (DPAK) surface-mount case with dimensions of 6.60 mm × 5.34 mm × 2.30 mm. The device has a drain-source voltage rating of 200 V and a continuous drain current of 3.8 A at 25°C case temperature. It features an on-state resistance of 1.2 Ω at 10 V gate-source voltage, a typical gate charge of 4.8 nC, and a reverse transfer capacitance of 6.0 pF. The MOSFET is 100% avalanche tested, supports peak drain-source diode forward current up to 15.2 A, and has a junction temperature range of -55°C to +150°C. It meets AEC-Q200 standards and is suited for direct logic-level gate drive operation. The part is fully production qualified.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872245-FQD5N20LTF
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 3.8A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 872245-FQD5N20LTF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD5N20LTF |
| Polarity | N-Channel |