Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB17N08TM FQB17N08TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919264-FQB17N08TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 16.5A (Tc) 3.13W (Ta), 65W (Tc) Surface Mount D²PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 800 HTSUS: 8541.29.0095 Other Part Number: 2156-FQB17N08TM, 2156-FQB17N08TM-FSTR -ND
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919264-FQB17N08TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 16.5A (Tc) 3.13W (Ta), 65W (Tc) Surface Mount D²PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 800 HTSUS: 8541.29.0095 Other Part Number: 2156-FQB17N08TM, 2156-FQB17N08TM-FSTR -ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FQB17N08TM is an 80V N-channel MOSFET in a TO-263 (D2PAK) package, designed for low-voltage applications such as automotive and DC motor control. It features a continuous drain current of 16.5A at 25°C, a maximum on-state resistance of 0.115Ω at VGS = 10V, and a maximum junction temperature of 175°C. The device has a typical gate charge of 12nC and reverse transfer capacitance of 28pF. It is 100% avalanche tested and has improved dv/dt capability. The package is surface mount with two leads and a thermal tab.

Datasheet Summary
Powered by GS/AI

The FQB17N08TM is an 80V N-channel MOSFET in a TO-263 (D2PAK) package, designed for low-voltage applications such as automotive and DC motor control. It features a continuous drain current of 16.5A at 25°C, a maximum on-state resistance of 0.115Ω at VGS = 10V, and a maximum junction temperature of 175°C. The device has a typical gate charge of 12nC and reverse transfer capacitance of 28pF. It is 100% avalanche tested and has improved dv/dt capability. The package is surface mount with two leads and a thermal tab.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB17N08TM - 919264-FQB17N08TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB17N08TM
919264-FQB17N08TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB17N08TM 919264-FQB17N08TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919264-FQB17N08TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 16.5A (Tc) 3.13W (Ta), 65W (Tc) Surface Mount D²PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 800 HTSUS: 8541.29.0095 Other Part Number: 2156-FQB17N08TM, 2156-FQB17N08TM-FSTR -ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919264-FQB17N08TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 16.5A (Tc) 3.13W (Ta), 65W (Tc) Surface Mount D²PAK
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 800
HTSUS: 8541.29.0095
Other Part Number: 2156-FQB17N08TM, 2156-FQB17N08TM-FSTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 919264-FQB17N08TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB17N08TM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BUK7107-55AIE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details