The FOD617B300 is a 4-pin dual in-line package phototransistor optocoupler with an input-current-depend
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872145-FOD617B300
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 872145-FOD617B300 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD617B300 |
| Package Type | SOT3; 4-DIP |