The FOD2743B is an optically isolated error amplifier with a 2.5V precision reference, 50% to 100% current transfer ratio at 1mA, and 1% voltage tolerance. It integrates a gallium arsenide LED and silicon phototransistor in an 8-pin surface mount DIP package, providing 5000 Vrms isolation and operating from -40°C to +85°C. The device has a maximum temperature coefficient of 50 ppm/°C, a bandwidth of 50 kHz, and common mode transient immunity of 1.0 kV/µs. It is certified under UL E90700 and CSA 1296837.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872135-FOD2743BS
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 5000Vrms Channel 8-SMD
Package: Bulk
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 872135-FOD2743BS |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2743BS |
| Package Type | SOT3; 8-SMD |