The FOD2742CR1 is an 8-pin small outline package optically isolated error amplifier combining a 2.5V precision reference, error amplifier, and optocoupler, designed for use in isolated AC-DC and DC-DC power supplies. It features a current transfer ratio of 100% to 200%, 2,500V RMS isolation, and a maximum temperature coefficient of 50 ppm/°C. The device meets UL E90700, BSI 8661/8662, VDE 136616, and CSA 1113643 safety approvals. It is supplied in tape and reel packaging with 500 units per reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872134-FOD2742CR1
Operating Temperature Range: -25°C ~ 85°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
Other Part Number: 2156-FOD2742CR1, 2156-FOD2742CR1-FSTR
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 872134-FOD2742CR1 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2742CR1 |
| Package Type | SOT3; 8-SOIC |