Rochester Electronics Power Drivers - Modules - FNB35060T FNB35060T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872121-FNB35060T Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 50 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872121-FNB35060T Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 50 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB35060T - 872121-FNB35060T - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB35060T
872121-FNB35060T
Power Drivers - Modules - FNB35060T 872121-FNB35060T
Manufacturer: ON Semiconductor Win Source Part Number: 872121-FNB35060T Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 50 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 872121-FNB35060T
Series: Motion SPM® 3
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 50 A 27-PowerDIP Module (1.205", 30.60mm)
Package: 27-PowerDIP Module (1.205", 30.60mm)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872121-FNB35060T
Product Name Power Drivers - Modules - FNB35060T
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12817-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A1569KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
Gate Drivers - 1727-NGD4300GCJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details