Rochester Electronics Power Drivers - Modules - FNA41560T2 FNA41560T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919209-FNA41560T2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.134", 28.80mm) Package: 26-PowerDIP Module (1.134", 28.80mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919209-FNA41560T2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.134", 28.80mm) Package: 26-PowerDIP Module (1.134", 28.80mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA41560T2 - 919209-FNA41560T2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA41560T2
919209-FNA41560T2
Power Drivers - Modules - FNA41560T2 919209-FNA41560T2
Manufacturer: ON Semiconductor Win Source Part Number: 919209-FNA41560T2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.134", 28.80mm) Package: 26-PowerDIP Module (1.134", 28.80mm) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919209-FNA41560T2
Series: Motion SPM® 45
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.134", 28.80mm)
Package: 26-PowerDIP Module (1.134", 28.80mm)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919209-FNA41560T2
Product Name Power Drivers - Modules - FNA41560T2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74HCT2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details