Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122282-FM810RP3X
Number of Pins: 3
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: Custom Parts
Operating Supply Current: 10 µA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 174 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.6 V
Max Operating Temperature: 85 °C
Overvoltage Threshold: 2.7 V
Undervoltage Threshold: 2.49 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1122282-FM810RP3X |
| Product Name | Custom Parts - Custom Parts (E - I) - FM810RP3X |