Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128541-FM24C64LM8X
Operating Supply Voltage: 5 V
Memory Size: 8 kB
Interface: 2-Wire
Access Time: 3.5 µs
Categories: Custom Parts
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1128541-FM24C64LM8X |
| Product Name | Custom Parts - Custom Parts (E - I) - FM24C64LM8X |