Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002041-FM24C128MW8X
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 16 kB
Interface: 2-Wire
Access Time: 3.5 µs
Categories: OEM Parts(F-I)
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002041-FM24C128MW8X |
| Product Name | OEM Parts - OEM Parts (F - I) - FM24C128MW8X |